Brady Corporation Maintenance Sign 128309

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128309 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128309
Maintenance Sign 128309
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128309-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128309-ND
Signs, Nameplates, Posters 2267-128309-ND
B302 10X14 BLK/WHT PLEASE DON'T

B302 10X14 BLK/WHT PLEASE DON'T

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - Laminated - TEXT: PLEASE. DON'T TAKE FOOD THAT DOESN'T BELONG TO YOU - 128309 - 754473-77172 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - Laminated - TEXT: PLEASE. DON'T TAKE FOOD THAT DOESN'T BELONG TO YOU - 128309
754473-77172
Brady B-302 Polyester Rectangle White Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - Laminated - TEXT: PLEASE. DON'T TAKE FOOD THAT DOESN'T BELONG TO YOU - 128309 754473-77172
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady food, beverage & smoking sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This food, beverage & smoking sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: PLEASE. DON'T TAKE FOOD THAT DOESN'T BELONG TO YOU. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, OSHA 29 CFR 1910.141, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady food, beverage & smoking sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This food, beverage & smoking sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: PLEASE. DON'T TAKE FOOD THAT DOESN'T BELONG TO YOU. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, OSHA 29 CFR 1910.141, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128309 2267-128309-ND 754473-77172
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - Laminated - TEXT: PLEASE. DON'T TAKE FOOD THAT DOESN'T BELONG TO YOU - 128309
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 3381655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details