Brady Corporation Maintenance Sign 128308

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128308 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128308
Maintenance Sign 128308
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Food Sanitation Sign - 14 in Width x 10 in Height - TEXT: PLEASE. DON'T TAKE FOOD THAT DOESN'T BELONG TO YOU - 128308 - 754473-77171 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Food Sanitation Sign - 14 in Width x 10 in Height - TEXT: PLEASE. DON'T TAKE FOOD THAT DOESN'T BELONG TO YOU - 128308
754473-77171
Brady B-401 Polystyrene Rectangle White Food Sanitation Sign - 14 in Width x 10 in Height - TEXT: PLEASE. DON'T TAKE FOOD THAT DOESN'T BELONG TO YOU - 128308 754473-77171
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady food sanitation sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This food sanitation sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: PLEASE. DON'T TAKE FOOD THAT DOESN'T BELONG TO YOU. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady food sanitation sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This food sanitation sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: PLEASE. DON'T TAKE FOOD THAT DOESN'T BELONG TO YOU. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128308 754473-77171
Product Name Maintenance Sign Brady B-401 Polystyrene Rectangle White Food Sanitation Sign - 14 in Width x 10 in Height - TEXT: PLEASE. DON'T TAKE FOOD THAT DOESN'T BELONG TO YOU - 128308
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Wet floor
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details