Brady Corporation Maintenance Sign 128296

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128296 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128296
Maintenance Sign 128296
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128296-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128296-ND
Signs, Nameplates, Posters 2267-128296-ND
B401 10X14 GRN/WHT PITCH IN! PUT

B401 10X14 GRN/WHT PITCH IN! PUT

Buy Now Datasheet
Brady B-401 Polystyrene Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - TEXT: PITCH IN! PUT TRASH IN ITS PLACE - 128296 - 754473-77159 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - TEXT: PITCH IN! PUT TRASH IN ITS PLACE - 128296
754473-77159
Brady B-401 Polystyrene Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - TEXT: PITCH IN! PUT TRASH IN ITS PLACE - 128296 754473-77159
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady litter & cigarette disposal sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This SKU is written in English with the following text: PITCH IN! PUT TRASH IN ITS PLACE. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady litter & cigarette disposal sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This SKU is written in English with the following text: PITCH IN! PUT TRASH IN ITS PLACE. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128296 2267-128296-ND 754473-77159
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - TEXT: PITCH IN! PUT TRASH IN ITS PLACE - 128296
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 8134479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Eye protection
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-5 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details