Brady Corporation Maintenance Sign 128295

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128295 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128295
Maintenance Sign 128295
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128295-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128295-ND
Signs, Nameplates, Posters 2267-128295-ND
B555 10X14 GRN/WHT PITCH IN! PUT

B555 10X14 GRN/WHT PITCH IN! PUT

Buy Now Datasheet
Brady B-555 Aluminum Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - TEXT: PITCH IN! PUT TRASH IN ITS PLACE - 128295 - 754473-77158 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - TEXT: PITCH IN! PUT TRASH IN ITS PLACE - 128295
754473-77158
Brady B-555 Aluminum Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - TEXT: PITCH IN! PUT TRASH IN ITS PLACE - 128295 754473-77158
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady litter & cigarette disposal sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This part is written in English with the following text: PITCH IN! PUT TRASH IN ITS PLACE. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady litter & cigarette disposal sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This part is written in English with the following text: PITCH IN! PUT TRASH IN ITS PLACE. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128295 2267-128295-ND 754473-77158
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - TEXT: PITCH IN! PUT TRASH IN ITS PLACE - 128295
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 1812223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 5.12 inches (130 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details