Brady Corporation Maintenance Sign 128285

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128285 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128285
Maintenance Sign 128285
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128285-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128285-ND
Signs, Nameplates, Posters 2267-128285-ND
B302 10X14 BLU/WHT KEEP YOUR WOR

B302 10X14 BLU/WHT KEEP YOUR WOR

Buy Now Datasheet
Brady B-302 Polyester Keep Clean Reminder Sign - 14 in Width x 10 in Height - Laminated - TEXT: KEEP YOUR WORK AREA CLEAN IT IS PART OF YOUR JOB - 128285 - 754473-77148 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Keep Clean Reminder Sign - 14 in Width x 10 in Height - Laminated - TEXT: KEEP YOUR WORK AREA CLEAN IT IS PART OF YOUR JOB - 128285
754473-77148
Brady B-302 Polyester Keep Clean Reminder Sign - 14 in Width x 10 in Height - Laminated - TEXT: KEEP YOUR WORK AREA CLEAN IT IS PART OF YOUR JOB - 128285 754473-77148
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This SKU is written in English with the following text: KEEP YOUR WORK AREA CLEAN IT IS PART OF YOUR JOB. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This SKU is written in English with the following text: KEEP YOUR WORK AREA CLEAN IT IS PART OF YOUR JOB. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128285 2267-128285-ND 754473-77148
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-302 Polyester Keep Clean Reminder Sign - 14 in Width x 10 in Height - Laminated - TEXT: KEEP YOUR WORK AREA CLEAN IT IS PART OF YOUR JOB - 128285
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 2267880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details