Brady Corporation Maintenance Sign 128282

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128282 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128282
Maintenance Sign 128282
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128282-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128282-ND
Signs, Nameplates, Posters 2267-128282-ND
B302 7X10 BLU/WHT KEEP YOUR WORK

B302 7X10 BLU/WHT KEEP YOUR WORK

Buy Now Datasheet
Brady B-302 Polyester Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - TEXT: KEEP YOUR WORK AREA CLEAN IT IS PART OF YOUR JOB - 128282 - 754473-77145 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - TEXT: KEEP YOUR WORK AREA CLEAN IT IS PART OF YOUR JOB - 128282
754473-77145
Brady B-302 Polyester Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - TEXT: KEEP YOUR WORK AREA CLEAN IT IS PART OF YOUR JOB - 128282 754473-77145
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady keep clean reminder sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This product is written in English with the following text: KEEP YOUR WORK AREA CLEAN IT IS PART OF YOUR JOB. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady keep clean reminder sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This product is written in English with the following text: KEEP YOUR WORK AREA CLEAN IT IS PART OF YOUR JOB. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128282 2267-128282-ND 754473-77145
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-302 Polyester Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - TEXT: KEEP YOUR WORK AREA CLEAN IT IS PART OF YOUR JOB - 128282
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1812232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 31.5 inches (800 mm)
Height 1.97 ft (6 dm)
View Details