Brady Corporation Maintenance Sign 128281

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128281 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128281
Maintenance Sign 128281
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128281-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128281-ND
Signs, Nameplates, Posters 2267-128281-ND
B401 7X10 BLU/WHT KEEP YOUR WORK

B401 7X10 BLU/WHT KEEP YOUR WORK

Buy Now Datasheet
Brady B-401 Polystyrene Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: KEEP YOUR WORK AREA CLEAN IT IS PART OF YOUR JOB - 128281 - 754473-77144 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: KEEP YOUR WORK AREA CLEAN IT IS PART OF YOUR JOB - 128281
754473-77144
Brady B-401 Polystyrene Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: KEEP YOUR WORK AREA CLEAN IT IS PART OF YOUR JOB - 128281 754473-77144
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady keep clean reminder sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This SKU is written in English with the following text: KEEP YOUR WORK AREA CLEAN IT IS PART OF YOUR JOB. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady keep clean reminder sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This SKU is written in English with the following text: KEEP YOUR WORK AREA CLEAN IT IS PART OF YOUR JOB. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128281 2267-128281-ND 754473-77144
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: KEEP YOUR WORK AREA CLEAN IT IS PART OF YOUR JOB - 128281
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-804-ND - DigiKey
Specs
Materials of Construction Polyester
View Details