B302 7X10 BLK/BLU/WHT KEEP THIS
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep clean reminder sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This part is written in English with the following text: KEEP THIS AREA CLEAN YOUR MOTHER ISN'T HERE SO CLEAN UP AFTER YOURSELF!. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 128276 | 2267-128276-ND | 754473-77042 |
| Product Name | Maintenance Sign | Signs, Nameplates, Posters | Brady B-302 Polyester Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - 128276 |
| Materials of Construction | Plastic / Film | Polyester | Polyester |