B401 7X10 BLK/BLU/WHT KEEP THIS
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep clean reminder sign is made from polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This product is written in English with the following text: KEEP THIS AREA CLEAN YOUR MOTHER ISN'T HERE SO CLEAN UP AFTER YOURSELF!. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 128275 | 2267-128275-ND | 754473-77041 |
| Product Name | Maintenance Sign | Signs, Nameplates, Posters | Brady B-401 Polystyrene Keep Clean Reminder Sign - 10 in Width x 7 in Height - 128275 |
| Materials of Construction | Plastic / Film | Polyester | Polystyrene |