Brady Corporation Maintenance Sign 128274

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128274 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128274
Maintenance Sign 128274
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128274-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128274-ND
Signs, Nameplates, Posters 2267-128274-ND
B555 7X10 BLK/BLU/WHT KEEP THIS

B555 7X10 BLK/BLU/WHT KEEP THIS

Buy Now Datasheet
Brady B-555 Aluminum Keep Clean Reminder Sign - 10 in Width x 7 in Height - 128274 - 754473-77040 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Keep Clean Reminder Sign - 10 in Width x 7 in Height - 128274
754473-77040
Brady B-555 Aluminum Keep Clean Reminder Sign - 10 in Width x 7 in Height - 128274 754473-77040
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep clean reminder sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This sign is written in English with the following text: KEEP THIS AREA CLEAN YOUR MOTHER ISN'T HERE SO CLEAN UP AFTER YOURSELF!. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep clean reminder sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This sign is written in English with the following text: KEEP THIS AREA CLEAN YOUR MOTHER ISN'T HERE SO CLEAN UP AFTER YOURSELF!. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128274 2267-128274-ND 754473-77040
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Keep Clean Reminder Sign - 10 in Width x 7 in Height - 128274
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 4113778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pvc
Features Adhesive Backed
View Details