Brady Corporation Maintenance Sign 128271

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128271 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128271
Maintenance Sign 128271
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-555 Aluminum White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: IF YOU DROP IT PICK IT UP IF YOU SPILL IT WIPE IT UP - 128271 - 754473-77037 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: IF YOU DROP IT PICK IT UP IF YOU SPILL IT WIPE IT UP - 128271
754473-77037
Brady B-555 Aluminum White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: IF YOU DROP IT PICK IT UP IF YOU SPILL IT WIPE IT UP - 128271 754473-77037
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady keep clean reminder sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is manufactured with a white background and text and/or image color(s) of red. This sign is written in English with the following text: IF YOU DROP IT PICK IT UP IF YOU SPILL IT WIPE IT UP. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady keep clean reminder sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is manufactured with a white background and text and/or image color(s) of red. This sign is written in English with the following text: IF YOU DROP IT PICK IT UP IF YOU SPILL IT WIPE IT UP. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128271 754473-77037
Product Name Maintenance Sign Brady B-555 Aluminum White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: IF YOU DROP IT PICK IT UP IF YOU SPILL IT WIPE IT UP - 128271
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 146447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details