Brady Corporation Maintenance Sign 128267

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128267 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128267
Maintenance Sign 128267
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128267-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128267-ND
Signs, Nameplates, Posters 2267-128267-ND
B302 10X14 WHT/RED HAND WASH ONL

B302 10X14 WHT/RED HAND WASH ONL

Buy Now Datasheet
Brady B-302 Polyester Red Hand Wash Only Sign - 14 in Width x 10 in Height - Laminated - TEXT: HAND WASH ONLY - 128267 - 754473-77033 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Red Hand Wash Only Sign - 14 in Width x 10 in Height - Laminated - TEXT: HAND WASH ONLY - 128267
754473-77033
Brady B-302 Polyester Red Hand Wash Only Sign - 14 in Width x 10 in Height - Laminated - TEXT: HAND WASH ONLY - 128267 754473-77033
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady hand wash only sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This hand wash only sign is manufactured with a red background and text and/or image color(s) of white. This sign is written in English with the following text: HAND WASH ONLY. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady hand wash only sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This hand wash only sign is manufactured with a red background and text and/or image color(s) of white. This sign is written in English with the following text: HAND WASH ONLY. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128267 2267-128267-ND 754473-77033
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-302 Polyester Red Hand Wash Only Sign - 14 in Width x 10 in Height - Laminated - TEXT: HAND WASH ONLY - 128267
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 2892243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polycarbonate
View Details