Brady Corporation Maintenance Sign 128266

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128266 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128266
Maintenance Sign 128266
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128266-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128266-ND
Signs, Nameplates, Posters 2267-128266-ND
B401 10X14 WHT/RED HAND WASH ONL

B401 10X14 WHT/RED HAND WASH ONL

Buy Now Datasheet
Brady B-401 Polystyrene Red Hand Wash Only Sign - 14 in Width x 10 in Height - TEXT: HAND WASH ONLY - 128266 - 754473-77032 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Red Hand Wash Only Sign - 14 in Width x 10 in Height - TEXT: HAND WASH ONLY - 128266
754473-77032
Brady B-401 Polystyrene Red Hand Wash Only Sign - 14 in Width x 10 in Height - TEXT: HAND WASH ONLY - 128266 754473-77032
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady hand wash only sign is made from polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This hand wash only sign is printed with a red background and text and/or image color(s) of white. This item is written in English with the following text: HAND WASH ONLY. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady hand wash only sign is made from polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This hand wash only sign is printed with a red background and text and/or image color(s) of white. This item is written in English with the following text: HAND WASH ONLY. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128266 2267-128266-ND 754473-77032
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Red Hand Wash Only Sign - 14 in Width x 10 in Height - TEXT: HAND WASH ONLY - 128266
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Warning Signs - 7631667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Pp
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details