Brady Corporation Maintenance Sign 128263

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128263 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128263
Maintenance Sign 128263
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128263-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128263-ND
Signs, Nameplates, Posters 2267-128263-ND
B401 7X10 WHT/RED HAND WASH ONLY

B401 7X10 WHT/RED HAND WASH ONLY

Buy Now Datasheet
Brady B-401 Polystyrene Red Hand Wash Only Sign - 10 in Width x 7 in Height - TEXT: HAND WASH ONLY - 128263 - 754473-77029 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Red Hand Wash Only Sign - 10 in Width x 7 in Height - TEXT: HAND WASH ONLY - 128263
754473-77029
Brady B-401 Polystyrene Red Hand Wash Only Sign - 10 in Width x 7 in Height - TEXT: HAND WASH ONLY - 128263 754473-77029
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady hand wash only sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This hand wash only sign is designed with a red background and text and/or image color(s) of white. This part is written in English with the following text: HAND WASH ONLY. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady hand wash only sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This hand wash only sign is designed with a red background and text and/or image color(s) of white. This part is written in English with the following text: HAND WASH ONLY. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128263 2267-128263-ND 754473-77029
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Red Hand Wash Only Sign - 10 in Width x 7 in Height - TEXT: HAND WASH ONLY - 128263
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-842-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 8134451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning: oxidising substance
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details