Brady Corporation Maintenance Sign 128262

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128262 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128262
Maintenance Sign 128262
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128262-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128262-ND
Signs, Nameplates, Posters 2267-128262-ND
B555 7X10 WHT/RED HAND WASH ONLY

B555 7X10 WHT/RED HAND WASH ONLY

Buy Now Datasheet
Brady B-555 Aluminum Red Hand Wash Only Sign - 10 in Width x 7 in Height - TEXT: HAND WASH ONLY - 128262 - 754473-77028 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Red Hand Wash Only Sign - 10 in Width x 7 in Height - TEXT: HAND WASH ONLY - 128262
754473-77028
Brady B-555 Aluminum Red Hand Wash Only Sign - 10 in Width x 7 in Height - TEXT: HAND WASH ONLY - 128262 754473-77028
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady hand wash only sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This hand wash only sign is printed with a red background and text and/or image color(s) of white. This sign is written in English with the following text: HAND WASH ONLY. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady hand wash only sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This hand wash only sign is printed with a red background and text and/or image color(s) of white. This sign is written in English with the following text: HAND WASH ONLY. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128262 2267-128262-ND 754473-77028
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Red Hand Wash Only Sign - 10 in Width x 7 in Height - TEXT: HAND WASH ONLY - 128262
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Labels - 146358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details