Brady Corporation Maintenance Sign 128254

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128254 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128254
Maintenance Sign 128254
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128254-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128254-ND
Signs, Nameplates, Posters 2267-128254-ND
B401 10X14 BLU/WHT GOOD HOUSEKEE

B401 10X14 BLU/WHT GOOD HOUSEKEE

Buy Now Datasheet
Brady B-401 Polystyrene Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: GOOD HOUSEKEEPING PROMOTES SAFETY DO YOUR PART - 128254 - 754473-77020 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: GOOD HOUSEKEEPING PROMOTES SAFETY DO YOUR PART - 128254
754473-77020
Brady B-401 Polystyrene Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: GOOD HOUSEKEEPING PROMOTES SAFETY DO YOUR PART - 128254 754473-77020
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This SKU is written in English with the following text: GOOD HOUSEKEEPING PROMOTES SAFETY DO YOUR PART. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This SKU is written in English with the following text: GOOD HOUSEKEEPING PROMOTES SAFETY DO YOUR PART. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128254 2267-128254-ND 754473-77020
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: GOOD HOUSEKEEPING PROMOTES SAFETY DO YOUR PART - 128254
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
First Aid Signs - 146388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 15.75 inches (400 mm)
View Details