Brady Corporation Maintenance Sign 128252

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128252 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128252
Maintenance Sign 128252
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128252-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128252-ND
Signs, Nameplates, Posters 2267-128252-ND
B302 7X10 BLU/WHT GOOD HOUSEKEEP

B302 7X10 BLU/WHT GOOD HOUSEKEEP

Buy Now Datasheet
Brady B-302 Polyester Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - TEXT: GOOD HOUSEKEEPING PROMOTES SAFETY DO YOUR PART - 128252 - 754473-77018 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - TEXT: GOOD HOUSEKEEPING PROMOTES SAFETY DO YOUR PART - 128252
754473-77018
Brady B-302 Polyester Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - TEXT: GOOD HOUSEKEEPING PROMOTES SAFETY DO YOUR PART - 128252 754473-77018
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep clean reminder sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This SKU is written in English with the following text: GOOD HOUSEKEEPING PROMOTES SAFETY DO YOUR PART. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep clean reminder sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This SKU is written in English with the following text: GOOD HOUSEKEEPING PROMOTES SAFETY DO YOUR PART. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128252 2267-128252-ND 754473-77018
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-302 Polyester Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - TEXT: GOOD HOUSEKEEPING PROMOTES SAFETY DO YOUR PART - 128252
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 1745990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire extinguisher
Materials of Construction Pvc
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details