Brady Corporation Maintenance Sign 128251

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128251 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128251
Maintenance Sign 128251
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128251-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128251-ND
Signs, Nameplates, Posters 2267-128251-ND
B401 7X10 BLU/WHT GOOD HOUSEKEEP

B401 7X10 BLU/WHT GOOD HOUSEKEEP

Buy Now Datasheet
Brady B-401 Polystyrene Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: GOOD HOUSEKEEPING PROMOTES SAFETY DO YOUR PART - 128251 - 754473-77017 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: GOOD HOUSEKEEPING PROMOTES SAFETY DO YOUR PART - 128251
754473-77017
Brady B-401 Polystyrene Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: GOOD HOUSEKEEPING PROMOTES SAFETY DO YOUR PART - 128251 754473-77017
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep clean reminder sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This item is written in English with the following text: GOOD HOUSEKEEPING PROMOTES SAFETY DO YOUR PART. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep clean reminder sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This item is written in English with the following text: GOOD HOUSEKEEPING PROMOTES SAFETY DO YOUR PART. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128251 2267-128251-ND 754473-77017
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: GOOD HOUSEKEEPING PROMOTES SAFETY DO YOUR PART - 128251
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details