Brady Corporation Maintenance Sign 128249

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128249 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128249
Maintenance Sign 128249
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-302 Polyester Keep Clean Reminder Sign - 14 in Width x 10 in Height - Laminated - TEXT: GOOD HOUSEKEEPING IS THE FIRST PRINCIPLE OF SAFETY - 128249 - 754473-77015 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Keep Clean Reminder Sign - 14 in Width x 10 in Height - Laminated - TEXT: GOOD HOUSEKEEPING IS THE FIRST PRINCIPLE OF SAFETY - 128249
754473-77015
Brady B-302 Polyester Keep Clean Reminder Sign - 14 in Width x 10 in Height - Laminated - TEXT: GOOD HOUSEKEEPING IS THE FIRST PRINCIPLE OF SAFETY - 128249 754473-77015
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep clean reminder sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This part is written in English with the following text: GOOD HOUSEKEEPING IS THE FIRST PRINCIPLE OF SAFETY. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep clean reminder sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This part is written in English with the following text: GOOD HOUSEKEEPING IS THE FIRST PRINCIPLE OF SAFETY. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128249 754473-77015
Product Name Maintenance Sign Brady B-302 Polyester Keep Clean Reminder Sign - 14 in Width x 10 in Height - Laminated - TEXT: GOOD HOUSEKEEPING IS THE FIRST PRINCIPLE OF SAFETY - 128249
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 4637959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details