Brady Corporation Maintenance Sign 128245

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128245 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128245
Maintenance Sign 128245
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-401 Polystyrene Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: GOOD HOUSEKEEPING IS THE FIRST PRINCIPLE OF SAFETY - 128245 - 754473-77011 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: GOOD HOUSEKEEPING IS THE FIRST PRINCIPLE OF SAFETY - 128245
754473-77011
Brady B-401 Polystyrene Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: GOOD HOUSEKEEPING IS THE FIRST PRINCIPLE OF SAFETY - 128245 754473-77011
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep clean reminder sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This product is written in English with the following text: GOOD HOUSEKEEPING IS THE FIRST PRINCIPLE OF SAFETY. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep clean reminder sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This product is written in English with the following text: GOOD HOUSEKEEPING IS THE FIRST PRINCIPLE OF SAFETY. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128245 754473-77011
Product Name Maintenance Sign Brady B-401 Polystyrene Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: GOOD HOUSEKEEPING IS THE FIRST PRINCIPLE OF SAFETY - 128245
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 434609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details