Brady Corporation Maintenance Sign 128244

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128244 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128244
Maintenance Sign 128244
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-555 Aluminum Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: GOOD HOUSEKEEPING IS THE FIRST PRINCIPLE OF SAFETY - 128244 - 754473-77010 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: GOOD HOUSEKEEPING IS THE FIRST PRINCIPLE OF SAFETY - 128244
754473-77010
Brady B-555 Aluminum Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: GOOD HOUSEKEEPING IS THE FIRST PRINCIPLE OF SAFETY - 128244 754473-77010
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This item is written in English with the following text: GOOD HOUSEKEEPING IS THE FIRST PRINCIPLE OF SAFETY. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This item is written in English with the following text: GOOD HOUSEKEEPING IS THE FIRST PRINCIPLE OF SAFETY. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128244 754473-77010
Product Name Maintenance Sign Brady B-555 Aluminum Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: GOOD HOUSEKEEPING IS THE FIRST PRINCIPLE OF SAFETY - 128244
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 434606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details