Brady Corporation Maintenance Sign 128242

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128242 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128242
Maintenance Sign 128242
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128242-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128242-ND
Signs, Nameplates, Posters 2267-128242-ND
B401 10X14 BLK/RED/WHT DON'T PAS

B401 10X14 BLK/RED/WHT DON'T PAS

Buy Now Datasheet
Brady B-401 Polystyrene Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - TEXT: DON'T PASS IT UP. PICK IT UP! - 128242 - 754473-77008 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - TEXT: DON'T PASS IT UP. PICK IT UP! - 128242
754473-77008
Brady B-401 Polystyrene Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - TEXT: DON'T PASS IT UP. PICK IT UP! - 128242 754473-77008
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady litter & cigarette disposal sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This product is written in English with the following text: DON'T PASS IT UP. PICK IT UP!. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady litter & cigarette disposal sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This product is written in English with the following text: DON'T PASS IT UP. PICK IT UP!. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128242 2267-128242-ND 754473-77008
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - TEXT: DON'T PASS IT UP. PICK IT UP! - 128242
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 1366409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep clear
Materials of Construction Plastic / Film; Vinyl
Width 0.1969 inches (5 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details