Brady Corporation Maintenance Sign 128238

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128238 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128238
Maintenance Sign 128238
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128238-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128238-ND
Signs, Nameplates, Posters 2267-128238-ND
B555 7X10 BLK/RED/WHT DON'T PASS

B555 7X10 BLK/RED/WHT DON'T PASS

Buy Now Datasheet
Brady B-555 Aluminum Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: DON'T PASS IT UP. PICK IT UP! - 128238 - 754473-77004 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: DON'T PASS IT UP. PICK IT UP! - 128238
754473-77004
Brady B-555 Aluminum Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: DON'T PASS IT UP. PICK IT UP! - 128238 754473-77004
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady litter & cigarette disposal sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This sign is written in English with the following text: DON'T PASS IT UP. PICK IT UP!. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady litter & cigarette disposal sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This sign is written in English with the following text: DON'T PASS IT UP. PICK IT UP!. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128238 2267-128238-ND 754473-77004
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - TEXT: DON'T PASS IT UP. PICK IT UP! - 128238
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-847-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details