Brady Corporation Maintenance Sign 128237

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128237 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128237
Maintenance Sign 128237
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 10 in Width x 14 in Height - Laminated - TEXT: DON'T BE A LITTERBUG USE RECEPTACLES - 128237 - 754473-77003 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 10 in Width x 14 in Height - Laminated - TEXT: DON'T BE A LITTERBUG USE RECEPTACLES - 128237
754473-77003
Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 10 in Width x 14 in Height - Laminated - TEXT: DON'T BE A LITTERBUG USE RECEPTACLES - 128237 754473-77003
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady litter & cigarette disposal sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is printed with a white background and text and/or image color(s) of black / green. This sign is written in English with the following text: DON'T BE A LITTERBUG USE RECEPTACLES. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady litter & cigarette disposal sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is printed with a white background and text and/or image color(s) of black / green. This sign is written in English with the following text: DON'T BE A LITTERBUG USE RECEPTACLES. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128237 754473-77003
Product Name Maintenance Sign Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 10 in Width x 14 in Height - Laminated - TEXT: DON'T BE A LITTERBUG USE RECEPTACLES - 128237
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 146392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Dangerous Chemical
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
View Details