Brady Corporation Maintenance Sign 128235

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128235 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128235
Maintenance Sign 128235
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-555 Aluminum White Litter & Cigarette Disposal Sign - 10 in Width x 14 in Height - TEXT: DON'T BE A LITTERBUG USE RECEPTACLES - 128235 - 754473-77001 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum White Litter & Cigarette Disposal Sign - 10 in Width x 14 in Height - TEXT: DON'T BE A LITTERBUG USE RECEPTACLES - 128235
754473-77001
Brady B-555 Aluminum White Litter & Cigarette Disposal Sign - 10 in Width x 14 in Height - TEXT: DON'T BE A LITTERBUG USE RECEPTACLES - 128235 754473-77001
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady litter & cigarette disposal sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is designed with a white background and text and/or image color(s) of black / green. This sign is written in English with the following text: DON'T BE A LITTERBUG USE RECEPTACLES. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady litter & cigarette disposal sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is designed with a white background and text and/or image color(s) of black / green. This sign is written in English with the following text: DON'T BE A LITTERBUG USE RECEPTACLES. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128235 754473-77001
Product Name Maintenance Sign Brady B-555 Aluminum White Litter & Cigarette Disposal Sign - 10 in Width x 14 in Height - TEXT: DON'T BE A LITTERBUG USE RECEPTACLES - 128235
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 1812257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details