Brady Corporation Maintenance Sign 128233

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128233 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128233
Maintenance Sign 128233
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-401 Polystyrene White Litter & Cigarette Disposal Sign - 7 in Width x 10 in Height - TEXT: DON'T BE A LITTERBUG USE RECEPTACLES - 128233 - 754473-76999 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene White Litter & Cigarette Disposal Sign - 7 in Width x 10 in Height - TEXT: DON'T BE A LITTERBUG USE RECEPTACLES - 128233
754473-76999
Brady B-401 Polystyrene White Litter & Cigarette Disposal Sign - 7 in Width x 10 in Height - TEXT: DON'T BE A LITTERBUG USE RECEPTACLES - 128233 754473-76999
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady litter & cigarette disposal sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This litter & cigarette disposal sign is printed with a white background and text and/or image color(s) of black / green. This item is written in English with the following text: DON'T BE A LITTERBUG USE RECEPTACLES. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady litter & cigarette disposal sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This litter & cigarette disposal sign is printed with a white background and text and/or image color(s) of black / green. This item is written in English with the following text: DON'T BE A LITTERBUG USE RECEPTACLES. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128233 754473-76999
Product Name Maintenance Sign Brady B-401 Polystyrene White Litter & Cigarette Disposal Sign - 7 in Width x 10 in Height - TEXT: DON'T BE A LITTERBUG USE RECEPTACLES - 128233
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp rigid plastic
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details