Brady Corporation Maintenance Sign 128231

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128231 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128231
Maintenance Sign 128231
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128231-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128231-ND
Signs, Nameplates, Posters 2267-128231-ND
B302 10X14 RED/WHT DO NOT LITTER

B302 10X14 RED/WHT DO NOT LITTER

Buy Now Datasheet
Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - Laminated - TEXT: DO NOT LITTER PLEASE USE CONTAINERS PROVIDED - 128231 - 754473-76996 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - Laminated - TEXT: DO NOT LITTER PLEASE USE CONTAINERS PROVIDED - 128231
754473-76996
Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - Laminated - TEXT: DO NOT LITTER PLEASE USE CONTAINERS PROVIDED - 128231 754473-76996
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady litter & cigarette disposal sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This litter & cigarette disposal sign is manufactured with a white background and text and/or image color(s) of red. This SKU is written in English with the following text: DO NOT LITTER PLEASE USE CONTAINERS PROVIDED. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady litter & cigarette disposal sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This litter & cigarette disposal sign is manufactured with a white background and text and/or image color(s) of red. This SKU is written in English with the following text: DO NOT LITTER PLEASE USE CONTAINERS PROVIDED. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128231 2267-128231-ND 754473-76996
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - Laminated - TEXT: DO NOT LITTER PLEASE USE CONTAINERS PROVIDED - 128231
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 182030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.0689 ft (0.2100 dm)
View Details
Safety Symbols & Electrical Signs - 1768020-3 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details