Brady Corporation Maintenance Sign 128224

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128224 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128224
Maintenance Sign 128224
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128224-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128224-ND
Signs, Nameplates, Posters 2267-128224-ND
B401 10X14 BLU/WHT BEFORE YOU LE

B401 10X14 BLU/WHT BEFORE YOU LE

Buy Now Datasheet
Brady B-401 Polystyrene White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: BEFORE YOU LEAVE PLEASE CLEAN UP! - 128224 - 754473-76987 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: BEFORE YOU LEAVE PLEASE CLEAN UP! - 128224
754473-76987
Brady B-401 Polystyrene White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: BEFORE YOU LEAVE PLEASE CLEAN UP! - 128224 754473-76987
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady keep clean reminder sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is manufactured with a white background and text and/or image color(s) of blue. This SKU is written in English with the following text: BEFORE YOU LEAVE PLEASE CLEAN UP!. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady keep clean reminder sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is manufactured with a white background and text and/or image color(s) of blue. This SKU is written in English with the following text: BEFORE YOU LEAVE PLEASE CLEAN UP!. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128224 2267-128224-ND 754473-76987
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-401 Polystyrene White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: BEFORE YOU LEAVE PLEASE CLEAN UP! - 128224
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1768035-9 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 1.24 inches (31.5 mm)
View Details
Mandatory Signs - 2013310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Bilingual / Multilingual
Height 0.6562 ft (2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details