Brady Corporation Maintenance Sign 128222

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128222 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128222
Maintenance Sign 128222
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128222-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128222-ND
Signs, Nameplates, Posters 2267-128222-ND
B302 7X10 BLU/WHT BEFORE YOU LEA

B302 7X10 BLU/WHT BEFORE YOU LEA

Buy Now Datasheet
Brady B-302 Polyester Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - TEXT: BEFORE YOU LEAVE PLEASE CLEAN UP! - 128222 - 754473-76985 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - TEXT: BEFORE YOU LEAVE PLEASE CLEAN UP! - 128222
754473-76985
Brady B-302 Polyester Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - TEXT: BEFORE YOU LEAVE PLEASE CLEAN UP! - 128222 754473-76985
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep clean reminder sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This sign is written in English with the following text: BEFORE YOU LEAVE PLEASE CLEAN UP!. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep clean reminder sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This sign is written in English with the following text: BEFORE YOU LEAVE PLEASE CLEAN UP!. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128222 2267-128222-ND 754473-76985
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-302 Polyester Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - TEXT: BEFORE YOU LEAVE PLEASE CLEAN UP! - 128222
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 7631995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Do not touch
Materials of Construction Pp rigid plastic
Width 9.84 inches (250 mm)
View Details