Brady Corporation Maintenance Sign 128221

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128221 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128221
Maintenance Sign 128221
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128221-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128221-ND
Signs, Nameplates, Posters 2267-128221-ND
B401 7X10 BLU/WHT BEFORE YOU LEA

B401 7X10 BLU/WHT BEFORE YOU LEA

Buy Now Datasheet
Brady B-401 Polystyrene White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: BEFORE YOU LEAVE PLEASE CLEAN UP! - 128221 - 754473-76984 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: BEFORE YOU LEAVE PLEASE CLEAN UP! - 128221
754473-76984
Brady B-401 Polystyrene White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: BEFORE YOU LEAVE PLEASE CLEAN UP! - 128221 754473-76984
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep clean reminder sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is printed with a white background and text and/or image color(s) of blue. This item is written in English with the following text: BEFORE YOU LEAVE PLEASE CLEAN UP!. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep clean reminder sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is printed with a white background and text and/or image color(s) of blue. This item is written in English with the following text: BEFORE YOU LEAVE PLEASE CLEAN UP!. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128221 2267-128221-ND 754473-76984
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-401 Polystyrene White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: BEFORE YOU LEAVE PLEASE CLEAN UP! - 128221
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 1812251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details