Brady Corporation Maintenance Sign 128213

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128213 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128213
Maintenance Sign 128213
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128213-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128213-ND
Signs, Nameplates, Posters 2267-128213-ND
B302 10X14 BLK/WHT BEFORE YOU LE

B302 10X14 BLK/WHT BEFORE YOU LE

Buy Now Datasheet
Brady B-302 Polyester White Keep Clean Reminder Sign - 14 in Width x 10 in Height - Laminated - TEXT: BEFORE YOU LEAVE. TAKE A MINUTE TO CLEAN - 128213 - 754473-76976 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Keep Clean Reminder Sign - 14 in Width x 10 in Height - Laminated - TEXT: BEFORE YOU LEAVE. TAKE A MINUTE TO CLEAN - 128213
754473-76976
Brady B-302 Polyester White Keep Clean Reminder Sign - 14 in Width x 10 in Height - Laminated - TEXT: BEFORE YOU LEAVE. TAKE A MINUTE TO CLEAN - 128213 754473-76976
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep clean reminder sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is printed with a white background and text and/or image color(s) of black. This product is written in English with the following text: BEFORE YOU LEAVE. TAKE A MINUTE TO CLEAN. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep clean reminder sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is printed with a white background and text and/or image color(s) of black. This product is written in English with the following text: BEFORE YOU LEAVE. TAKE A MINUTE TO CLEAN. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128213 2267-128213-ND 754473-76976
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-302 Polyester White Keep Clean Reminder Sign - 14 in Width x 10 in Height - Laminated - TEXT: BEFORE YOU LEAVE. TAKE A MINUTE TO CLEAN - 128213
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details