Brady Corporation Brady Rectangle Health & Safety Sign - 7 in Width x 5 in Height - Language French - TEXT: SIGN OSHA AVERTISSEMENT - 12820 12820

Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 5 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in French with the following text: SIGN OSHA AVERTISSEMENT. There are a variety of standards that signs may comform to. In particular, this sign meets the OSHA standard(s).
Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 5 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in French with the following text: SIGN OSHA AVERTISSEMENT. There are a variety of standards that signs may comform to. In particular, this sign meets the OSHA standard(s).

Suppliers

Company
Product
Description
Supplier Links
Brady Rectangle Health & Safety Sign - 7 in Width x 5 in Height - Language French - TEXT: SIGN OSHA AVERTISSEMENT - 12820 - 754473-12820 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Rectangle Health & Safety Sign - 7 in Width x 5 in Height - Language French - TEXT: SIGN OSHA AVERTISSEMENT - 12820
754473-12820
Brady Rectangle Health & Safety Sign - 7 in Width x 5 in Height - Language French - TEXT: SIGN OSHA AVERTISSEMENT - 12820 754473-12820
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 5 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in French with the following text: SIGN OSHA AVERTISSEMENT. There are a variety of standards that signs may comform to. In particular, this sign meets the OSHA standard(s).

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 7 in width and a 5 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in French with the following text: SIGN OSHA AVERTISSEMENT. There are a variety of standards that signs may comform to. In particular, this sign meets the OSHA standard(s).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-12820
Product Name Brady Rectangle Health & Safety Sign - 7 in Width x 5 in Height - Language French - TEXT: SIGN OSHA AVERTISSEMENT - 12820
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 218613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.2493 ft (0.7600 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details