Brady Corporation Maintenance Sign 128192

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128192 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128192
Maintenance Sign 128192
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-302 Polyester White Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - TEXT: A CLEAN WORK AREA IS A SAFE WORK AREA - 128192 - 754473-76955 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - TEXT: A CLEAN WORK AREA IS A SAFE WORK AREA - 128192
754473-76955
Brady B-302 Polyester White Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - TEXT: A CLEAN WORK AREA IS A SAFE WORK AREA - 128192 754473-76955
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep clean reminder sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is designed with a white background and text and/or image color(s) of green. This sign is written in English with the following text: A CLEAN WORK AREA IS A SAFE WORK AREA. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep clean reminder sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is designed with a white background and text and/or image color(s) of green. This sign is written in English with the following text: A CLEAN WORK AREA IS A SAFE WORK AREA. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128192 754473-76955
Product Name Maintenance Sign Brady B-302 Polyester White Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - TEXT: A CLEAN WORK AREA IS A SAFE WORK AREA - 128192
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 8134505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No pedestrians
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details