Brady Corporation Maintenance Sign 128190

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 128190 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
128190
Maintenance Sign 128190
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-555 Aluminum White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: A CLEAN WORK AREA IS A SAFE WORK AREA - 128190 - 754473-76953 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: A CLEAN WORK AREA IS A SAFE WORK AREA - 128190
754473-76953
Brady B-555 Aluminum White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: A CLEAN WORK AREA IS A SAFE WORK AREA - 128190 754473-76953
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady keep clean reminder sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is manufactured with a white background and text and/or image color(s) of green. This product is written in English with the following text: A CLEAN WORK AREA IS A SAFE WORK AREA. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady keep clean reminder sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is manufactured with a white background and text and/or image color(s) of green. This product is written in English with the following text: A CLEAN WORK AREA IS A SAFE WORK AREA. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128190 754473-76953
Product Name Maintenance Sign Brady B-555 Aluminum White Keep Clean Reminder Sign - 10 in Width x 7 in Height - TEXT: A CLEAN WORK AREA IS A SAFE WORK AREA - 128190
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 2880937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pvc
Features Adhesive Backed; Bilingual / Multilingual
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details