Brady Corporation No Smoking Sign 128170

Description
No Smoking Sign
Description
No Smoking Sign

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 128170 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
128170
No Smoking Sign 128170
No Smoking Sign

No Smoking Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: NOTICE THIS IS A NO SMOKING LUNCH AREA - 128170 - 754473-76933 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: NOTICE THIS IS A NO SMOKING LUNCH AREA - 128170
754473-76933
Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: NOTICE THIS IS A NO SMOKING LUNCH AREA - 128170 754473-76933
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady smoking not permitted sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is printed with a white background and text and/or image color(s) of black / blue / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: NOTICE THIS IS A NO SMOKING LUNCH AREA. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.106, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady smoking not permitted sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is printed with a white background and text and/or image color(s) of black / blue / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: NOTICE THIS IS A NO SMOKING LUNCH AREA. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.106, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128170 754473-76933
Product Name No Smoking Sign Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: NOTICE THIS IS A NO SMOKING LUNCH AREA - 128170
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-847-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Mandatory Signs - 2013308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Height 1.31 ft (4 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details