Brady Corporation No Smoking Sign 128129

Description
No Smoking Sign
Request a Quote Datasheet
Description
No Smoking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 128129 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
128129
No Smoking Sign 128129
No Smoking Sign

No Smoking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128129-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128129-ND
Signs, Nameplates, Posters 2267-128129-ND
B302 10X14 BLK/RED/WHT DANGER FI

B302 10X14 BLK/RED/WHT DANGER FI

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - Laminated - 128129 - 754473-76892 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - Laminated - 128129
754473-76892
Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - Laminated - 128129 754473-76892
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: DANGER FIRE AND EXPLOSION HAZARD NO SMOKING OR OPEN FLAMES. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.106, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: DANGER FIRE AND EXPLOSION HAZARD NO SMOKING OR OPEN FLAMES. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.106, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128129 2267-128129-ND 754473-76892
Product Name No Smoking Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - Laminated - 128129
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 1366416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Caution
Materials of Construction Plastic / Film; Vinyl
Width 23.62 inches (600 mm)
View Details