Brady Corporation No Smoking Sign 128112

Description
No Smoking Sign
Description
No Smoking Sign

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 128112 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
128112
No Smoking Sign 128112
No Smoking Sign

No Smoking Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Health Hazard Sign - 7 in Width x 10 in Height - TEXT: WARNING SMOKING IS HAZARDOUS TO YOUR HEALTH - 128112 - 754473-76873 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Health Hazard Sign - 7 in Width x 10 in Height - TEXT: WARNING SMOKING IS HAZARDOUS TO YOUR HEALTH - 128112
754473-76873
Brady B-555 Aluminum Rectangle White Health Hazard Sign - 7 in Width x 10 in Height - TEXT: WARNING SMOKING IS HAZARDOUS TO YOUR HEALTH - 128112 754473-76873
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady health hazard sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This health hazard sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: WARNING SMOKING IS HAZARDOUS TO YOUR HEALTH. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.106, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady health hazard sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This health hazard sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: WARNING SMOKING IS HAZARDOUS TO YOUR HEALTH. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.106, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128112 754473-76873
Product Name No Smoking Sign Brady B-555 Aluminum Rectangle White Health Hazard Sign - 7 in Width x 10 in Height - TEXT: WARNING SMOKING IS HAZARDOUS TO YOUR HEALTH - 128112
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 7760967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-824-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details