Brady Corporation No Smoking Sign 128110

Description
No Smoking Sign
Request a Quote Datasheet
Description
No Smoking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 128110 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
128110
No Smoking Sign 128110
No Smoking Sign

No Smoking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128110-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128110-ND
Signs, Nameplates, Posters 2267-128110-ND
B401 10X14 BLK/YEL CAUTION DO NO

B401 10X14 BLK/YEL CAUTION DO NO

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle Yellow Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - TEXT: CAUTION DO NOT SMOKE EAT OR DRINK IN THIS AREA - 128110 - 754473-76869 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle Yellow Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - TEXT: CAUTION DO NOT SMOKE EAT OR DRINK IN THIS AREA - 128110
754473-76869
Brady B-401 High Impact Polystyrene Rectangle Yellow Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - TEXT: CAUTION DO NOT SMOKE EAT OR DRINK IN THIS AREA - 128110 754473-76869
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady food, beverage & smoking sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This food, beverage & smoking sign is manufactured with a yellow background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: CAUTION DO NOT SMOKE EAT OR DRINK IN THIS AREA. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.106, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady food, beverage & smoking sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This food, beverage & smoking sign is manufactured with a yellow background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: CAUTION DO NOT SMOKE EAT OR DRINK IN THIS AREA. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.106, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128110 2267-128110-ND 754473-76869
Product Name No Smoking Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle Yellow Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - TEXT: CAUTION DO NOT SMOKE EAT OR DRINK IN THIS AREA - 128110
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 146354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.3281 ft (1 dm)
View Details