Brady Corporation No Smoking Sign 128108

Description
No Smoking Sign
Request a Quote Datasheet
Description
No Smoking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 128108 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
128108
No Smoking Sign 128108
No Smoking Sign

No Smoking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128108-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128108-ND
Signs, Nameplates, Posters 2267-128108-ND
B302 7X10 BLK/YEL CAUTION DO NOT

B302 7X10 BLK/YEL CAUTION DO NOT

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Food, Beverage & Smoking Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION DO NOT SMOKE EAT OR DRINK IN THIS AREA - 128108 - 754473-76867 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Food, Beverage & Smoking Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION DO NOT SMOKE EAT OR DRINK IN THIS AREA - 128108
754473-76867
Brady B-302 Polyester Rectangle Yellow Food, Beverage & Smoking Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION DO NOT SMOKE EAT OR DRINK IN THIS AREA - 128108 754473-76867
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady food, beverage & smoking sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This food, beverage & smoking sign is designed with a yellow background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is written in English with the following text: CAUTION DO NOT SMOKE EAT OR DRINK IN THIS AREA. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.106, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady food, beverage & smoking sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This food, beverage & smoking sign is designed with a yellow background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is written in English with the following text: CAUTION DO NOT SMOKE EAT OR DRINK IN THIS AREA. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.106, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128108 2267-128108-ND 754473-76867
Product Name No Smoking Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Food, Beverage & Smoking Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION DO NOT SMOKE EAT OR DRINK IN THIS AREA - 128108
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 2.36 inches (60 mm)
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details