Brady Corporation No Smoking Sign 128105

Description
No Smoking Sign
Request a Quote Datasheet
Description
No Smoking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 128105 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
128105
No Smoking Sign 128105
No Smoking Sign

No Smoking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128105-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128105-ND
Signs, Nameplates, Posters 2267-128105-ND
B302 10X14 BLK/YEL CAUTION NO SM

B302 10X14 BLK/YEL CAUTION NO SM

Buy Now Datasheet
Brady B-302 Polyester Rectangle Smoking Not Permitted Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION NO SMOKING NO OPEN FLAMES - 128105 - 754473-76863 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Smoking Not Permitted Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION NO SMOKING NO OPEN FLAMES - 128105
754473-76863
Brady B-302 Polyester Rectangle Smoking Not Permitted Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION NO SMOKING NO OPEN FLAMES - 128105 754473-76863
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady smoking not permitted sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: CAUTION NO SMOKING NO OPEN FLAMES. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.106, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady smoking not permitted sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: CAUTION NO SMOKING NO OPEN FLAMES. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.106, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128105 2267-128105-ND 754473-76863
Product Name No Smoking Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Smoking Not Permitted Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION NO SMOKING NO OPEN FLAMES - 128105
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 3701469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details