Brady Corporation No Smoking Sign 128102

Description
No Smoking Sign
Request a Quote Datasheet
Description
No Smoking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 128102 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
128102
No Smoking Sign 128102
No Smoking Sign

No Smoking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-128102-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-128102-ND
Signs, Nameplates, Posters 2267-128102-ND
B302 7X10 BLK/YEL CAUTION NO SMO

B302 7X10 BLK/YEL CAUTION NO SMO

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Smoking Not Permitted Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION NO SMOKING NO OPEN FLAMES - 128102 - 754473-76860 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Smoking Not Permitted Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION NO SMOKING NO OPEN FLAMES - 128102
754473-76860
Brady B-302 Polyester Rectangle Yellow Smoking Not Permitted Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION NO SMOKING NO OPEN FLAMES - 128102 754473-76860
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: CAUTION NO SMOKING NO OPEN FLAMES. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, OSHA 29 CFR 1910.106, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: CAUTION NO SMOKING NO OPEN FLAMES. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, OSHA 29 CFR 1910.106, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 128102 2267-128102-ND 754473-76860
Product Name No Smoking Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Smoking Not Permitted Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION NO SMOKING NO OPEN FLAMES - 128102
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Plastic
Features Adhesive Backed
Width 3.54 inches (90 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details