Brady Corporation No Smoking Sign 128088

Description
No Smoking Sign
Description
No Smoking Sign

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 128088 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
128088
No Smoking Sign 128088
No Smoking Sign

No Smoking Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: THANK YOU. I APPRECIATE YOUR NOT SMOKING HERE - 128088 - 754473-76846 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: THANK YOU. I APPRECIATE YOUR NOT SMOKING HERE - 128088
754473-76846
Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: THANK YOU. I APPRECIATE YOUR NOT SMOKING HERE - 128088 754473-76846
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking not permitted sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: THANK YOU. I APPRECIATE YOUR NOT SMOKING HERE. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking not permitted sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: THANK YOU. I APPRECIATE YOUR NOT SMOKING HERE. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128088 754473-76846
Product Name No Smoking Sign Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: THANK YOU. I APPRECIATE YOUR NOT SMOKING HERE - 128088
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2325535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.1673 ft (0.5100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details