Brady Corporation No Smoking Sign 128047

Description
No Smoking Sign
Description
No Smoking Sign

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 128047 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
128047
No Smoking Sign 128047
No Smoking Sign

No Smoking Sign

Supplier's Site
Brady B-401 Polystyrene Red Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - 128047 - 754473-76799 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Red Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - 128047
754473-76799
Brady B-401 Polystyrene Red Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - 128047 754473-76799
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady litter & cigarette disposal sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is designed with a red background and text and/or image color(s) of white. This SKU is written in English with the following text: NOTICE DO NOT THROW SMOKING MATERIAL IN WASTE PAPER BASKETS, USE BUTT CANS OR ASH TRAYS. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady litter & cigarette disposal sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is designed with a red background and text and/or image color(s) of white. This SKU is written in English with the following text: NOTICE DO NOT THROW SMOKING MATERIAL IN WASTE PAPER BASKETS, USE BUTT CANS OR ASH TRAYS. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128047 754473-76799
Product Name No Smoking Sign Brady B-401 Polystyrene Red Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - 128047
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 218615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.1640 ft (0.5000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details