Brady Corporation No Smoking Sign 128046

Description
No Smoking Sign
Description
No Smoking Sign

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 128046 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
128046
No Smoking Sign 128046
No Smoking Sign

No Smoking Sign

Supplier's Site
Brady B-555 Aluminum Red Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - 128046 - 754473-76797 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Red Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - 128046
754473-76797
Brady B-555 Aluminum Red Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - 128046 754473-76797
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady litter & cigarette disposal sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This litter & cigarette disposal sign is designed with a red background and text and/or image color(s) of white. This part is written in English with the following text: NOTICE DO NOT THROW SMOKING MATERIAL IN WASTE PAPER BASKETS, USE BUTT CANS OR ASH TRAYS. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady litter & cigarette disposal sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This litter & cigarette disposal sign is designed with a red background and text and/or image color(s) of white. This part is written in English with the following text: NOTICE DO NOT THROW SMOKING MATERIAL IN WASTE PAPER BASKETS, USE BUTT CANS OR ASH TRAYS. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128046 754473-76797
Product Name No Smoking Sign Brady B-555 Aluminum Red Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - 128046
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2267855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 2.1 ft (6.4 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-824-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details