Brady Corporation No Smoking Sign 128032

Description
No Smoking Sign
Description
No Smoking Sign

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 128032 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
128032
No Smoking Sign 128032
No Smoking Sign

No Smoking Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: NO SMOKING OR TOBACCO PRODUCTS IN THIS FACILITY - 128032 - 754473-76772 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: NO SMOKING OR TOBACCO PRODUCTS IN THIS FACILITY - 128032
754473-76772
Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: NO SMOKING OR TOBACCO PRODUCTS IN THIS FACILITY - 128032 754473-76772
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady smoking not permitted sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: NO SMOKING OR TOBACCO PRODUCTS IN THIS FACILITY. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady smoking not permitted sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: NO SMOKING OR TOBACCO PRODUCTS IN THIS FACILITY. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 128032 754473-76772
Product Name No Smoking Sign Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: NO SMOKING OR TOBACCO PRODUCTS IN THIS FACILITY - 128032
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safe Condition Signs - 286121 - RS Components, Ltd.
Specs
Materials of Construction Self Adhesive Vinyl
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details