Brady Corporation No Smoking Sign 127982

Description
No Smoking Sign
Request a Quote Datasheet
Description
No Smoking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 127982 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
127982
No Smoking Sign 127982
No Smoking Sign

No Smoking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127982-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127982-ND
Signs, Nameplates, Posters 2267-127982-ND
B302 7X10 WHT/RED FLAMMABLE NO S

B302 7X10 WHT/RED FLAMMABLE NO S

Buy Now Datasheet
Brady B-302 Polyester Rectangle Smoking Not Permitted Sign - 10 in Width x 7 in Height - Laminated - TEXT: NO SMOKING FLAMMABLE - 127982 - 754473-76655 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Smoking Not Permitted Sign - 10 in Width x 7 in Height - Laminated - TEXT: NO SMOKING FLAMMABLE - 127982
754473-76655
Brady B-302 Polyester Rectangle Smoking Not Permitted Sign - 10 in Width x 7 in Height - Laminated - TEXT: NO SMOKING FLAMMABLE - 127982 754473-76655
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: NO SMOKING FLAMMABLE. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, OSHA 29 CFR 1910.106, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: NO SMOKING FLAMMABLE. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, OSHA 29 CFR 1910.106, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127982 2267-127982-ND 754473-76655
Product Name No Smoking Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Smoking Not Permitted Sign - 10 in Width x 7 in Height - Laminated - TEXT: NO SMOKING FLAMMABLE - 127982
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 1366411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Site safety
Materials of Construction Plastic / Film; Vinyl
Height 0.1640 ft (0.5000 dm)
View Details