Brady Corporation Machine & Operational Sign 127964

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 127964 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
127964
Machine & Operational Sign 127964
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127964-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127964-ND
Signs, Nameplates, Posters 2267-127964-ND
B302 7X10 RED/WHT OUT OF SERVICE

B302 7X10 RED/WHT OUT OF SERVICE

Buy Now Datasheet
Brady B-302 Polyester White Out of Service Sign - 10 in Width x 7 in Height - Laminated - TEXT: OUT OF SERVICE FOR REPAIRS - 127964 - 754473-76532 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Out of Service Sign - 10 in Width x 7 in Height - Laminated - TEXT: OUT OF SERVICE FOR REPAIRS - 127964
754473-76532
Brady B-302 Polyester White Out of Service Sign - 10 in Width x 7 in Height - Laminated - TEXT: OUT OF SERVICE FOR REPAIRS - 127964 754473-76532
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady out of service sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This out of service sign is designed with a white background and text and/or image color(s) of red. This item is written in English with the following text: OUT OF SERVICE FOR REPAIRS. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady out of service sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This out of service sign is designed with a white background and text and/or image color(s) of red. This item is written in English with the following text: OUT OF SERVICE FOR REPAIRS. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127964 2267-127964-ND 754473-76532
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-302 Polyester White Out of Service Sign - 10 in Width x 7 in Height - Laminated - TEXT: OUT OF SERVICE FOR REPAIRS - 127964
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Mandatory Signs - 4113813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Protective gloves
Materials of Construction Pvc
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details