Brady Corporation Machine & Operational Sign 127949

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 127949 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
127949
Machine & Operational Sign 127949
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127949-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127949-ND
Signs, Nameplates, Posters 2267-127949-ND
B302 10X14 BLK/WHT THIS ELEVATOR

B302 10X14 BLK/WHT THIS ELEVATOR

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - Laminated - TEXT: THIS ELEVATOR MAXIMUM CAPACITY ________LBS. - 127949 - 754473-76517 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - Laminated - TEXT: THIS ELEVATOR MAXIMUM CAPACITY ________LBS. - 127949
754473-76517
Brady B-302 Polyester Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - Laminated - TEXT: THIS ELEVATOR MAXIMUM CAPACITY ________LBS. - 127949 754473-76517
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady safety awareness sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This safety awareness sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: THIS ELEVATOR MAXIMUM CAPACITY ________LBS. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady safety awareness sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This safety awareness sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: THIS ELEVATOR MAXIMUM CAPACITY ________LBS. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127949 2267-127949-ND 754473-76517
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Safety Awareness Sign - 14 in Width x 10 in Height - Laminated - TEXT: THIS ELEVATOR MAXIMUM CAPACITY ________LBS. - 127949
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Calibration Labels, Self-Lam, Vinyl, 44.5Mm W; Label Type Te Connectivity - 29X4448 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.75 inches (44.5 mm)
View Details
Security Signs - 1812220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details