Brady Corporation Machine & Operational Sign 127923

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 127923 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
127923
Machine & Operational Sign 127923
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127923-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127923-ND
Signs, Nameplates, Posters 2267-127923-ND
B555 10X14 BLK/RED/WHT DANGER PE

B555 10X14 BLK/RED/WHT DANGER PE

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: DANGER PEOPLE WORKING ABOVE - 127923 - 754473-76475 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: DANGER PEOPLE WORKING ABOVE - 127923
754473-76475
Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: DANGER PEOPLE WORKING ABOVE - 127923 754473-76475
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: DANGER PEOPLE WORKING ABOVE. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: DANGER PEOPLE WORKING ABOVE. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127923 2267-127923-ND 754473-76475
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: DANGER PEOPLE WORKING ABOVE - 127923
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 8134435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details