Brady Corporation Machine & Operational Sign 127903

Description
Machine & Operational Sign
Description
Machine & Operational Sign

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 127903 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
127903
Machine & Operational Sign 127903
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER MEN WORKING DO NOT START - 127903 - 754473-76455 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER MEN WORKING DO NOT START - 127903
754473-76455
Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER MEN WORKING DO NOT START - 127903 754473-76455
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: DANGER MEN WORKING DO NOT START. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: DANGER MEN WORKING DO NOT START. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 127903 754473-76455
Product Name Machine & Operational Sign Brady B-401 Polystyrene Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER MEN WORKING DO NOT START - 127903
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Fire Safety Signs - 7632033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details